Manufacturer: Texas Instruments
Win Source Part Number: 120999-UCC3956DW
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Current - Charging: Constant - Programmable
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Maximum Supply Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 20SOIC
Charger IC Lithium Ion 20-SOIC
IC BATT CHG LI-ION 20SOIC
IC BATT CHG LI-ION 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 120999-UCC3956DW | 296-11560-5-ND | UCC3956DW | UCC3956DW | UCC3956DW |
| Product Name | PMIC - PMIC - Battery Chargers - UCC3956DW | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | SOIC; 20-SOIC | 20-SOIC (0.295", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC | |
| Supply Voltage | 18 volts | 18 volts | 4.1 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |