Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3952DP-4 UCC3952DP-4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116134-UCC3952DP-4 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116134-UCC3952DP-4 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3952DP-4 - 1116134-UCC3952DP-4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3952DP-4
1116134-UCC3952DP-4
PMIC - PMIC - Battery Management - UCC3952DP-4 1116134-UCC3952DP-4
Manufacturer: Texas Instruments Win Source Part Number: 1116134-UCC3952DP-4 Packaging: Tube/Rail Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1116134-UCC3952DP-4
Packaging: Tube/Rail
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3952DP-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3952DP-4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3952DP-4
IC BATT PROT LI-ION 1CELL 16SOIC

IC BATT PROT LI-ION 1CELL 16SOIC

Supplier's Site
Battery Management - UCC3952DP-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3952DP-4
Battery Management UCC3952DP-4
Battery Battery Protection IC Lithium Ion 16-SOIC

Battery Battery Protection IC Lithium Ion 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116134-UCC3952DP-4 UCC3952DP-4 UCC3952DP-4
Product Name PMIC - PMIC - Battery Management - UCC3952DP-4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
IC BATT CHRG MGMT LI-ION 49DSBGA - 815-BQ24165YFFR - Utmel Electronic Limited
Specs
Type 49-UFBGA, DSBGA
Pins 49
IQ 5000 µA
View Details