Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - UCC3952DP-2 UCC3952DP-2

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276552-UCC3952DP-2 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: UCC3952-2 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276552-UCC3952DP-2 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: UCC3952-2 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - UCC3952DP-2 - 1276552-UCC3952DP-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - UCC3952DP-2
1276552-UCC3952DP-2
PMIC - PMIC - Battery Management - UCC3952DP-2 1276552-UCC3952DP-2
Manufacturer: Texas Instruments Win Source Part Number: 1276552-UCC3952DP-2 Packaging: Tube Function: Battery Protection Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -20°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: UCC3952-2 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1276552-UCC3952DP-2
Packaging: Tube
Function: Battery Protection
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: UCC3952-2
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)

Buy Now
Battery Management - UCC3952DP-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3952DP-2
Battery Management UCC3952DP-2
Battery Battery Protection IC Lithium Ion 16-SOIC

Battery Battery Protection IC Lithium Ion 16-SOIC

Buy Now
Battery Management - UCC3952DP-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
UCC3952DP-2
Battery Management UCC3952DP-2
Battery Battery Protection IC Lithium Ion 16-SOIC

Battery Battery Protection IC Lithium Ion 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - UCC3952DP-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
UCC3952DP-2
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management UCC3952DP-2
IC BATT PWR SUPPLY SUPPORT CIRC

IC BATT PWR SUPPLY SUPPORT CIRC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276552-UCC3952DP-2 UCC3952DP-2 UCC3952DP-2
Product Name PMIC - PMIC - Battery Management - UCC3952DP-2 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details