Texas Instruments UCC3946 Microprocessor Supervisor with Watchdog Timer UCC3946PWG4

Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Microprocessor Supervisor with Watchdog Timer 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC3946 Microprocessor Supervisor with Watchdog Timer - UCC3946PWG4 - Texas Instruments
Dallas, TX, United States
UCC3946 Microprocessor Supervisor with Watchdog Timer
UCC3946PWG4
UCC3946 Microprocessor Supervisor with Watchdog Timer UCC3946PWG4
Microprocessor Supervisor with Watchdog Timer 8-TSSOP 0 to 70

Microprocessor Supervisor with Watchdog Timer 8-TSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Supervisors - UCC3946PWG4 - 1276545-UCC3946PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - UCC3946PWG4
1276545-UCC3946PWG4
PMIC - PMIC - Supervisors - UCC3946PWG4 1276545-UCC3946PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1276545-UCC3946PWG4 Packaging: Tube Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 160 ms Minimum Voltage - Threshold: Adjustable/Selectabl e Family Name: UCC3946 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): IMP1232LPEMA; IMP1232LPCMA; UCC3946NG4; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276545-UCC3946PWG4
Packaging: Tube
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: Adjustable/Selectable
Family Name: UCC3946
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): IMP1232LPEMA; IMP1232LPCMA; UCC3946NG4;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 10uA 1.26V TSSOP Voltage Supervisor IC
691-UCC3946PWG4
5.5V 10uA 1.26V TSSOP Voltage Supervisor IC 691-UCC3946PWG4
Power Mgmt IC: Watchdog, 2-5.5V, 10uA, 1.19-1.26V, TSSOP Product overview: UCC3946PWG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 10uA, 1.26V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 10uA, 1.26V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWG4 can be used for catalog matching and distributor lookup.

Power Mgmt IC: Watchdog, 2-5.5V, 10uA, 1.19-1.26V, TSSOP Product overview: UCC3946PWG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 10uA, 1.26V, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 10uA, 1.26V, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946PWG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number UCC3946PWG4 1276545-UCC3946PWG4 691-UCC3946PWG4
Product Name UCC3946 Microprocessor Supervisor with Watchdog Timer PMIC - PMIC - Supervisors - UCC3946PWG4 5.5V 10uA 1.26V TSSOP Voltage Supervisor IC
Number of Supplies 1 1; 1 1
Features Watchdog Timer; Manual Reset Watchdog Timer
Output Options Active-low,Push-pull Inverting; Active Low
Type PDIP,SOIC,TSSOP SSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details