Microprocessor Supervisor with Watchdog Timer 8-SOIC 0 to 70
Power Mgmt IC: 2-5.5V, 10uA, 1.19-1.26V Reset, Watchdog, SOIC Product overview: UCC3946D from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 10uA, 1.26V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 10uA, 1.26V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCC3946D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 035841-UCC3946D
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 160 ms Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Mcrprcsr Supervisor w/Watchdog Timer
IC SUPERVISOR 1 CHANNEL 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCC3946D | 691-UCC3946D | 035841-UCC3946D | 296-2646-5-ND | UCC3946D | UCC3946D | UCC3946D | UCC3946D |
| Product Name | UCC3946 Microprocessor Supervisor with Watchdog Timer | 5.5V 10uA 1.26V SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCC3946D | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Features | Watchdog Timer; Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | PDIP,SOIC,TSSOP | SOIC | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |