Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3921DTR UCC3921DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116124-UCC3921DTR Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3921DG4; UCC3921NG4; UCC3921N; UCC3921DTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116124-UCC3921DTR Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3921DG4; UCC3921NG4; UCC3921N; UCC3921DTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3921DTR - 1116124-UCC3921DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3921DTR
1116124-UCC3921DTR
PMIC - PMIC - Hot Swap Controllers - UCC3921DTR 1116124-UCC3921DTR
Manufacturer: Texas Instruments Win Source Part Number: 1116124-UCC3921DTR Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, IMAX, PL, SDFLTCH Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: -48V Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3921DG4; UCC3921NG4; UCC3921N; UCC3921DTR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1116124-UCC3921DTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, IMAX, PL, SDFLTCH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: -48V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): UCC3921DG4; UCC3921NG4; UCC3921N; UCC3921DTR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1116124-UCC3921DTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3921DTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage References - 1907831P - RS Components, Ltd.
Specs
Type SO
View Details