Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3919PWTRG4 UCC3919PWTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116121-UCC3919PWTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116121-UCC3919PWTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3919PWTRG4 - 1116121-UCC3919PWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3919PWTRG4
1116121-UCC3919PWTRG4
PMIC - PMIC - Hot Swap Controllers - UCC3919PWTRG4 1116121-UCC3919PWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1116121-UCC3919PWTRG 4 Packaging: Reel - TR Type: Hot Swap Controller Features: UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116121-UCC3919PWTRG4
Packaging: Reel - TR
Type: Hot Swap Controller
Features: UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1116121-UCC3919PWTRG4
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3919PWTRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products