Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3917DTR UCC3917DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276523-UCC3917DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ; MAX5927ETJ-T; MAX5927ETJ+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276523-UCC3917DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ; MAX5927ETJ-T; MAX5927ETJ+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3917DTR - 1276523-UCC3917DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3917DTR
1276523-UCC3917DTR
PMIC - PMIC - Hot Swap Controllers - UCC3917DTR 1276523-UCC3917DTR
Manufacturer: Texas Instruments Win Source Part Number: 1276523-UCC3917DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: UVLO Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 15 V ~ 1000 V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT) Family Name: UCC3917 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAX5927ETJ; MAX5927ETJ-T; MAX5927ETJ+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 1276523-UCC3917DTR
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: UVLO
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 15 V ~ 1000 V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, FLTOUT, /LATCH, MAXI, PLIM, /SHTDWN, (VREF,/CATFLT)
Family Name: UCC3917
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAX5927ETJ; MAX5927ETJ-T; MAX5927ETJ+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276523-UCC3917DTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3917DTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details