Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC39161DP UCC39161DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 798743-UCC39161DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Family Name: UCC39161 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): UCC3916DPTR; UCC3916DP; UCC3916DPTRG4; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798743-UCC39161DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Family Name: UCC39161 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): UCC3916DPTR; UCC3916DP; UCC3916DPTRG4; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC39161DP - 798743-UCC39161DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC39161DP
798743-UCC39161DP
PMIC - PMIC - Hot Swap Controllers - UCC39161DP 798743-UCC39161DP
Manufacturer: Texas Instruments Win Source Part Number: 798743-UCC39161DP Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Fault Timeout Feature Pins: CT, /SHTDWN Family Name: UCC39161 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-SOIC Current - Output (Maximum): 800mA Alternative Parts (Cross-Reference): UCC3916DPTR; UCC3916DP; UCC3916DPTRG4; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Texas Instruments
Win Source Part Number: 798743-UCC39161DP
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 4 V ~ 6 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Fault Timeout
Feature Pins: CT, /SHTDWN
Family Name: UCC39161
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 800mA
Alternative Parts (Cross-Reference): UCC3916DPTR; UCC3916DP; UCC3916DPTRG4;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798743-UCC39161DP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC39161DP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Specs
Output Options Inverting
Type 10-WSON (3x2)
IQ 1.10E6 µA
View Details
2 suppliers