The UCC3915PWPTR is a programmable hot swap power manager designed to provide power management, hot-swap capability, and circuit breaker functions. It operates within a voltage range of 7 V to 15 V and features an integrated 0.15-,Ѷ power MOSFET. The device allows for digital programming of the fault current limit from 0 A to 3 A with a resolution of 0.25 A, and it can source a maximum output current of 4 A for fast charging of output capacitors. Key functionalities include programmable on time, startup delay, and a fixed 2% duty cycle to limit average output power during faults. The UCC3915PWPTR also includes thermal shutdown protection, an open-drain fault-output indicator, and operates with a low supply current of 1 mA, reducing to 100 µA in sleep mode. The device is available in low thermal resistance packaging options, including SOIC and TSSOP, making it suitable for various applications requiring reliable hot swap capabilities.
Hot Swap Controller 1 Channel General Purpose 24-HTSSOP
IC HOT SWAP CTRLR GP 24HTSSOP
IC HOT SWAP CTRLR GP 24HTSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC3915PWPTR | UCC3915PWPTR | UCC3915PWPTR |
| Product Name | Hot Swap Controllers | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |