Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC39151PWPTR UCC39151PWPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 004740-UCC39151PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004740-UCC39151PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC39151PWPTR - 004740-UCC39151PWPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC39151PWPTR
004740-UCC39151PWPTR
PMIC - PMIC - Hot Swap Controllers - UCC39151PWPTR 004740-UCC39151PWPTR
Manufacturer: Texas Instruments Win Source Part Number: 004740-UCC39151PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 3A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 004740-UCC39151PWPTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 3A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 7 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004740-UCC39151PWPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC39151PWPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products