Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC39151DPTR UCC39151DPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 798742-UCC39151DPTR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Family Name: UCC39151 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UCC39151N; UCC39151PWP; UCC39151PWPG4; UCC39151PWPTR; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798742-UCC39151DPTR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Family Name: UCC39151 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UCC39151N; UCC39151PWP; UCC39151PWPG4; UCC39151PWPTR; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC39151DPTR - 798742-UCC39151DPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC39151DPTR
798742-UCC39151DPTR
PMIC - PMIC - Hot Swap Controllers - UCC39151DPTR 798742-UCC39151DPTR
Manufacturer: Texas Instruments Win Source Part Number: 798742-UCC39151DPTR Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Thermal Limit Package: 16-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 7 V ~ 15 V Internal Switch(s): Yes Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN Family Name: UCC39151 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 16-SOIC Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): UCC39151N; UCC39151PWP; UCC39151PWPG4; UCC39151PWPTR; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 798742-UCC39151DPTR
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Thermal Limit
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 7 V ~ 15 V
Internal Switch(s): Yes
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, B0, B1, B2, B3, /FAULT, IMAX, /SHTDWN
Family Name: UCC39151
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): UCC39151N; UCC39151PWP; UCC39151PWPG4; UCC39151PWPTR;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798742-UCC39151DPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC39151DPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details