Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3913N UCC3913N

Description
Manufacturer: Texas Instruments Win Source Part Number: 004739-UCC3913N Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3913DTR; UCC3913DR; UCC3913N; UCC3913NG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004739-UCC3913N Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3913DTR; UCC3913DR; UCC3913N; UCC3913NG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3913N - 004739-UCC3913N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3913N
004739-UCC3913N
PMIC - PMIC - Hot Swap Controllers - UCC3913N 004739-UCC3913N
Manufacturer: Texas Instruments Win Source Part Number: 004739-UCC3913N Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: Through Hole Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Operating Supply Current: 1mA Alternative Parts (Cross-Reference): UCC3913DTR; UCC3913DR; UCC3913N; UCC3913NG4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004739-UCC3913N
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: Through Hole
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, IMAX, PL, SD/FLT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): UCC3913DTR; UCC3913DR; UCC3913N; UCC3913NG4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004739-UCC3913N
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3913N
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922404P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details