Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3913DTR UCC3913DTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276515-UCC3913DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Family Name: UCC3913 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3913DR; UCC3913N; UCC3913NG4 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276515-UCC3913DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Family Name: UCC3913 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3913DR; UCC3913N; UCC3913NG4 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3913DTR - 1276515-UCC3913DTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3913DTR
1276515-UCC3913DTR
PMIC - PMIC - Hot Swap Controllers - UCC3913DTR 1276515-UCC3913DTR
Manufacturer: Texas Instruments Win Source Part Number: 1276515-UCC3913DTR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-SOIC (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Family Name: UCC3913 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): UCC3913DR; UCC3913N; UCC3913NG4 ; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276515-UCC3913DTR
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, UVLO
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, IMAX, PL, SD/FLT
Family Name: UCC3913
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): UCC3913DR; UCC3913N; UCC3913NG4 ;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1276515-UCC3913DTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3913DTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details