Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC3912PWPTR UCC3912PWPTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 004738-UCC3912PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 004738-UCC3912PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPTR - 004738-UCC3912PWPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPTR
004738-UCC3912PWPTR
PMIC - PMIC - Hot Swap Controllers - UCC3912PWPTR 004738-UCC3912PWPTR
Manufacturer: Texas Instruments Win Source Part Number: 004738-UCC3912PWPTR Packaging: Reel - TR Type: Hot Swap Controller Features: Latched Fault, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Current Limit, Fault Timeout Feature Pins: CT, /FAULT, IMAX, /SHTDWN Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 24-HTSSOP Supply Voltage - Operating: 3 V to 8 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004738-UCC3912PWPTR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Latched Fault, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Current Limit, Fault Timeout
Feature Pins: CT, /FAULT, IMAX, /SHTDWN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-HTSSOP
Supply Voltage - Operating: 3 V to 8 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 004738-UCC3912PWPTR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC3912PWPTR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2139135P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details