Battery Battery Protection IC Lithium Ion/Polymer 16-SOIC
Win Source Part Number: 1172796-UCC3911DP-1
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): UCC3911DP1;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-11540-5,TEXTISUC
Base Product Number: UCC391
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 296-11540-5-ND | 1172796-UCC3911DP-1 |
| Product Name | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management |
| Form Factor | Module |