Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
UCC39002P -- UCC39002 ADVANCED 8 PIN LOADSHARE CONTROLLER
Texas Instruments
UCC39002 Advanced 8 Pin Loadshare Controller
UCC39002P
Description
Advanced 8 Pin Loadshare Controller 8-PDIP 0 to 70
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Advanced 8 Pin Loadshare Controller 8-PDIP 0 to 70
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
UCC39002 Advanced 8 Pin Loadshare Controller
UCC39002P
UCC39002 Advanced 8 Pin Loadshare Controller
UCC39002P
Advanced 8 Pin Loadshare Controller 8-PDIP 0 to 70
Advanced 8 Pin Loadshare Controller 8-PDIP 0 to 70
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Power Supplies
Product Number
UCC39002P
Product Name
UCC39002 Advanced 8 Pin Loadshare Controller
Package Type
Other; SOIC,PDIP,VSSOP
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
Isolated CCM Flyback producing 12V@10A Reference Design
Parallel Flybacks Converters (12V@4A) for PoE Powered Device (PD)
Similar Products
Texas Instruments
UC1637 Switched Mode Controller for DC Motor Drive
5962-89957012A
Specs
Package Type
Other; CDIP,LCCC
Features
Current-Limited,DC Motor Control,Switching Control
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
CSD95372BQ5MC 60A Synchronous Buck NexFET? Smart Power Stage with Dual Cool package
CSD95372BQ5MCT
View Details
2
suppliers
Texas Instruments
UC1846-SP Current-Mode PWM Controller
5962-8680601VEA
Specs
Package Type
Other; CDIP,CFP,LCCC
Features
Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
UC1843 Current Mode PWM Controller
5962-8670402PA
Specs
Package Type
Other; CDIP,CFP,LCCC
Features
Error Amplifier
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers