Texas Instruments UCC38C44 BiCMOS Low-Power Current Mode PWM Controller UCC38C44DR

Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote Datasheet
Description
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC38C44 BiCMOS Low-Power Current Mode PWM Controller - UCC38C44DR - Texas Instruments
Dallas, TX, United States
UCC38C44 BiCMOS Low-Power Current Mode PWM Controller
UCC38C44DR
UCC38C44 BiCMOS Low-Power Current Mode PWM Controller UCC38C44DR
BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70

BiCMOS Low-Power Current Mode PWM Controller 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
20V 1MHz 14.5V SOIC DC-DC Converter IC
715-UCC38C44DR
20V 1MHz 14.5V SOIC DC-DC Converter IC 715-UCC38C44DR
20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC38C44DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C44DR can be used for catalog matching and distributor lookup.

20V, 1-A, Low current 1MHz current mode PWM controller with 14.5V/9V UVLO 50% duty cycle, 0C to 70C 8-SOIC 0 to 70 Product overview: UCC38C44DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 14.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 14.5V, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C44DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C44DR - 004732-UCC38C44DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C44DR
004732-UCC38C44DR
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C44DR 004732-UCC38C44DR
Manufacturer: Texas Instruments Win Source Part Number: 004732-UCC38C44DR Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Forward Voltage - Start Up: 14.5V Duty Cycle: 48% Frequency - Switching: Up to 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Family Name: UCC38C44 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 18 V Alternative Parts (Cross-Reference): LT1245CS8#TR; LT1243CS8#TR; LT1242IS8#PBF; LT1243IS8#PBF; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Thailand, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 004732-UCC38C44DR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 14.5V
Duty Cycle: 48%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Family Name: UCC38C44
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 18 V
Alternative Parts (Cross-Reference): LT1245CS8#TR; LT1243CS8#TR; LT1242IS8#PBF; LT1243IS8#PBF;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips AC-DC Converter Chips
Product Number UCC38C44DR 715-UCC38C44DR 004732-UCC38C44DR
Product Name UCC38C44 BiCMOS Low-Power Current Mode PWM Controller 20V 1MHz 14.5V SOIC DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - UCC38C44DR
Package Type Other; PDIP,SOIC,VSSOP Other; SOIC SOIC; Other; 8-SOIC
Features Error Amplifier
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TL2842 Current-Mode PWM Controller - TL2842DR-8 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Adjustable Switching Frequency,Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DCP020503 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 3.13 to 3.46 volts
View Details
2 suppliers
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Low-Power Buck 3.8V 36V Step-Down DC-DC Converter IC - 739-LMR33630ADDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers