BiCMOS Low-Power Current Mode PWM Controller 8-VSSOP 0 to 70
20V, 1-A, Low current 1MHz current mode PWM controller with 7V/6.6V UVLO 100% duty cycle, 0C to 70C 8-VSSOP 0 to 70 Product overview: UCC38C40DGKR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1MHz, 7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1MHz, 7V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC38C40DGKR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC38C40DGKR | 715-UCC38C40DGKR |
| Product Name | UCC38C40 BiCMOS Low-Power Current Mode PWM Controller | 20V 1MHz 7V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,VSSOP | Other; VSSOP |
| Features | Error Amplifier | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |