Texas Instruments Standard Linear and Logic Pwm Controller, 16.5V, Soic-20; Input Voltage Texas Instruments UCC3895DWTR

Description
PWM CONTROLLER, 16.5V, SOIC-20; Input Voltage:-; Output Voltage:250mV; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 16.5V, SOIC-20; Input Voltage:-; Output Voltage:250mV; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 16.5V, Soic-20; Input Voltage Texas Instruments - 33AH5501 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 16.5V, Soic-20; Input Voltage Texas Instruments
33AH5501
Pwm Controller, 16.5V, Soic-20; Input Voltage Texas Instruments 33AH5501
PWM CONTROLLER, 16.5V, SOIC-20; Input Voltage:-; Output Voltage:250mV; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 16.5V, SOIC-20; Input Voltage:-; Output Voltage:250mV; Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:16.5V; Controller IC Case Style:SOIC; No. of Pins:20Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH5501
Product Name Pwm Controller, 16.5V, Soic-20; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
DRV3204E-Q1 3Phase Brushless Motor Driver - DRV3204EPHPQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
4 suppliers
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 100 HP - CIMR-G7U40550 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
48 V BLDC Motor Controller and Driver with Charge Pump and Configurable AFE - PAC5526 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 48-pin
Communication UART/SPI (3), I2C, CAN
View Details