Texas Instruments EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889 UCC3889EVM

Description
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889
Request a Quote Datasheet
Description
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889 - UCC3889EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889
UCC3889EVM
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889 UCC3889EVM
EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889

EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889

Supplier's Site
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3889EVM - 798738-UCC3889EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3889EVM
798738-UCC3889EVM
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3889EVM 798738-UCC3889EVM
Manufacturer: Texas Instruments Win Source Part Number: 798738-UCC3889EVM Regulator Topology: Flyback Voltage - Output: 5V, 15V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 1.125W Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 120mA, 35mA Utilized IC / Part: TPS77401, UCC3889 Family Name: UCC3889EVM Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798738-UCC3889EVM
Regulator Topology: Flyback
Voltage - Output: 5V, 15V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 1.125W
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 120mA, 35mA
Utilized IC / Part: TPS77401, UCC3889
Family Name: UCC3889EVM
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - UCC3889EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
UCC3889EVM
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards UCC3889EVM
EVAL MOD FOR UCC3889

EVAL MOD FOR UCC3889

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number UCC3889EVM 798738-UCC3889EVM UCC3889EVM
Product Name EVAL MOD FOR UCC3889 AC/DC Primary Side 2 Non-Isolated 1.125W 5V 15V 120mA 35mA 85 ~ 265VAC Flyback - Fully Populated Board TPS77401 UCC3889 Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - UCC3889EVM Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Development Tools - 1749570 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFHK-6251+ - TB-BFHK-6251C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details