Manufacturer: Texas Instruments
Win Source Part Number: 1276496-UCC38500DWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 100kHz
Part Status: Obsolete(EOL)
Family Name: UCC3850
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): EL4981AD; E-L4981AD013TR; L4981AD;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PFC IC Average Current 100kHz 20-SOIC
IC PFC CTR AVERAGE 100KHZ 20SOIC
PFC IC Average Current 100kHz 20-SOIC
PFC IC Average Current 100kHz 20-SOIC
IC PFC/PWM CONTROLLER 20SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276496-UCC38500DWTR | UCC38500DWTR-ND | UCC38500DWTR | UCC38500DWTR | UCC38500DWTR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38500DWTR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |