AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
Manufacturer: Infineon Technologies
Win Source Part Number: 068345-ICE2PCS05
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
PFC IC Continuous Conduction (CCM) Adjustable PG-DSO-8
Infineon Technologies AG | Win Source Electronics | Nova Technology(HK) Co.,Ltd | |
---|---|---|---|
Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
Product Number | ICE2PCS05 | 068345-ICE2PCS05 | ICE2PCS05GXUMA1 |
Product Name | AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS05 | PMIC - PFC (Power Factor Correction) |