Manufacturer: Texas Instruments
Win Source Part Number: 054651-UCC3819ADG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 250kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.8 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 054651-UCC3819ADG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3819ADG4 |