Manufacturer: Infineon Technologies
Win Source Part Number: 1046120-IR1152SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 66kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 26μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 14 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 95
PFC IC Continuous Conduction (CCM) 66kHz 8-SOIC
IC PFC CTRLR CCM 66KHZ 8SOIC
PFC IC Continuous Conduction (CCM) 66kHz 8-SOIC
IC PFC CTRLR CCM 66KHZ 8SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1046120-IR1152SPBF | IR1152SPBF-ND | IR1152SPBF | IR1152SPBF | IR1152SPBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1152SPBF | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |