Manufacturer: Texas Instruments
Win Source Part Number: 056174-UCC3818PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
PFC IC Average Current 6kHz ~ 220kHz 16-TSSOP
IC PFC CTRLR AVER 220KHZ 16TSSOP
PFC IC Average Current 6kHz ~ 220kHz 16-TSSOP
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 056174-UCC3818PW | 296-15167-5-ND | UCC3818PW | UCC3818PW | UCC3818PW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818PW | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |