Infineon Technologies AG PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1 ICE2PCS03GXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 107376-ICE2PCS03GXUM A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Continuous Conduction (CCM) Current - Startup: 450μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 107376-ICE2PCS03GXUM A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Continuous Conduction (CCM) Current - Startup: 450μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1
107376-ICE2PCS03GXUMA1
PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1 107376-ICE2PCS03GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 107376-ICE2PCS03GXUM A1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 100kHz Mode: Continuous Conduction (CCM) Current - Startup: 450μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: PG-DSO-8 Supply Voltage - Operating: 11 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 107376-ICE2PCS03GXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 100kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 450μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 11 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PFC (Power Factor Correction) - 448-ICE2PCS03GXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS03GXUMA1DKR-ND
PFC (Power Factor Correction) 448-ICE2PCS03GXUMA1DKR-ND
PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

Buy Now Datasheet
PFC (Power Factor Correction) - 448-ICE2PCS03GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS03GXUMA1TR-ND
PFC (Power Factor Correction) 448-ICE2PCS03GXUMA1TR-ND
PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

Buy Now Datasheet
PFC (Power Factor Correction) - 448-ICE2PCS03GXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
448-ICE2PCS03GXUMA1CT-ND
PFC (Power Factor Correction) 448-ICE2PCS03GXUMA1CT-ND
PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

Buy Now Datasheet
Power Factor Correction - 2737417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2737417
Power Factor Correction 2737417
Infineon STANDALONCONTROL(W/G EN3) ICE2PC

Infineon STANDALONCONTROL(W/GEN3) ICE2PC

Supplier's Site
Power Factor Correction - 2737416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2737416
Power Factor Correction 2737416
Infineon STANDALONCONTROL(W/G EN3) ICE2PC

Infineon STANDALONCONTROL(W/GEN3) ICE2PC

Supplier's Site
PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
ICE2PCS03GXUMA1
PMIC - PFC (Power Factor Correction) ICE2PCS03GXUMA1
IC PFC CTRLR CCM 100KHZ 8DSO

IC PFC CTRLR CCM 100KHZ 8DSO

Supplier's Site Datasheet
Pfc Controller, Ccm, 100Khz, 125Deg C Rohs Compliant Infineon - 38AJ3734 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 100Khz, 125Deg C Rohs Compliant Infineon
38AJ3734
Pfc Controller, Ccm, 100Khz, 125Deg C Rohs Compliant Infineon 38AJ3734
PFC CONTROLLER, CCM, 100KHZ, 125DEG C ROHS COMPLIANT: YES

PFC CONTROLLER, CCM, 100KHZ, 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
ICE2PCS03GXUMA1
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) ICE2PCS03GXUMA1
IC PFC CTRLR CCM 100KHZ 8DSO

IC PFC CTRLR CCM 100KHZ 8DSO

Supplier's Site
PFC (Power Factor Correction) - ICE2PCS03GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
ICE2PCS03GXUMA1
PFC (Power Factor Correction) ICE2PCS03GXUMA1
PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

PFC IC Continuous Conduction (CCM) 100kHz PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 107376-ICE2PCS03GXUMA1 448-ICE2PCS03GXUMA1DKR-ND 2737417 ICE2PCS03GXUMA1 38AJ3734 ICE2PCS03GXUMA1 ICE2PCS03GXUMA1
Product Name PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS03GXUMA1 PFC (Power Factor Correction) Power Factor Correction PMIC - PFC (Power Factor Correction) Pfc Controller, Ccm, 100Khz, 125Deg C Rohs Compliant Infineon Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products