PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 043433-UCC3818NG4
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
PFC IC Average Current 6kHz ~ 220kHz 16-PDIP
UCC3818 BICMOS POWER FACTOR PRE-
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC3818NG4-ND | 043433-UCC3818NG4 | UCC3818NG4 | UCC3818NG4 | UCC3818NG4 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC3818NG4 | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |