Manufacturer: Renesas Electronics America
Win Source Part Number: 062335-R2A20133DSP#W
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SOP
Supply Voltage - Operating: 24V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CRM 8SOP
IC PFC CTRLR CRM 8SOP
PFC IC Critical Conduction (CRM) 8-SOP
IC PFC CTRLR CRM 8SOP
Power Factor Correction - PFC PFC IC
PFC IC Critical Conduction (CRM) 8-SOP
IC PFC CTRLR CRM 8SOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 062335-R2A20133DSP#W5 | 559-R2A20133DSP#W5CT-ND | R2A20133DSP#W5 | R2A20133DSP#W5 | R2A20133DSP#W5 | R2A20133DSP#W5 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - R2A20133DSP#W5 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |