Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC3818AD

Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-16720-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-16720-5-ND
PFC (Power Factor Correction) 296-16720-5-ND
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC3818AD - 056171-UCC3818AD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC3818AD
056171-UCC3818AD
PMIC - PMIC - PFC (Power Factor Correction) - UCC3818AD 056171-UCC3818AD
Manufacturer: Texas Instruments Win Source Part Number: 056171-UCC3818AD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: 6kHz to 220kHz Mode: Average Current Current - Startup: 150μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 12 V to 17 V Alternative Parts (Cross-Reference): UCC3818APW; UCC3818AN; UCC3818AD; UCC3818ADR; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056171-UCC3818AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 12 V to 17 V
Alternative Parts (Cross-Reference): UCC3818APW; UCC3818AN; UCC3818AD; UCC3818ADR;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC3818AD
Power Factor Correction - PFC UCC3818AD
Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Power Factor Correction - PFC BiCMOS Power Factor Preregulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC3818AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC3818AD
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC3818AD
IC PFC CTR AVERAGE 220KHZ 16SOIC

IC PFC CTR AVERAGE 220KHZ 16SOIC

Supplier's Site
PFC (Power Factor Correction) - UCC3818AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC3818AD
PFC (Power Factor Correction) UCC3818AD
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

PFC IC Average Current 6kHz ~ 220kHz 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-16720-5-ND 056171-UCC3818AD UCC3818AD UCC3818AD UCC3818AD
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC3818AD Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products