Infineon Technologies AG PMIC - PMIC - PFC (Power Factor Correction) - IR1150STRPBF IR1150STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186502-IR1150STRPBF Packaging: Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 175μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: IR1150SPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 15V ~ 20V Switching Frequency: 200kHz
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186502-IR1150STRPBF Packaging: Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 175μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: IR1150SPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 15V ~ 20V Switching Frequency: 200kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - IR1150STRPBF
1186502-IR1150STRPBF
PMIC - PMIC - PFC (Power Factor Correction) - IR1150STRPBF 1186502-IR1150STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186502-IR1150STRPBF Packaging: Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 175μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: IR1150SPBF Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 15V ~ 20V Switching Frequency: 200kHz

Manufacturer: Infineon Technologies
Win Source Part Number: 1186502-IR1150STRPBF
Packaging: Reel
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IR1150SPBF
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 15V ~ 20V
Switching Frequency: 200kHz

Buy Now
PFC (Power Factor Correction) - IR1150SPBFTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
IR1150SPBFTR-ND
PFC (Power Factor Correction) IR1150SPBFTR-ND
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - IR1150STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
IR1150STRPBF
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) IR1150STRPBF
IC PFC CTRLR CCM 200KHZ 8SOIC

IC PFC CTRLR CCM 200KHZ 8SOIC

Supplier's Site
PFC (Power Factor Correction) - IR1150STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
IR1150STRPBF
PFC (Power Factor Correction) IR1150STRPBF
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC

Buy Now
PMIC - PFC (Power Factor Correction) - IR1150STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
IR1150STRPBF
PMIC - PFC (Power Factor Correction) IR1150STRPBF
IC PFC CTRLR CCM 200KHZ 8SOIC

IC PFC CTRLR CCM 200KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 1186502-IR1150STRPBF IR1150SPBFTR-ND IR1150STRPBF IR1150STRPBF IR1150STRPBF
Product Name PMIC - PMIC - PFC (Power Factor Correction) - IR1150STRPBF PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products