The UCC3817DWG4 is a BiCMOS power factor preregulator controller designed for active power factor correction in applications such as PC power supplies, consumer electronics, and industrial power systems. It is packaged in a 16-pin SOIC (DW) package with a body size of 7.5 mm × 10.3 mm. The device operates with a frequency range of 6 kHz to 220 kHz, features average current mode control for low distortion, and supports worldwide line operation with over-voltage protection and accurate power limiting. It is specified for operation from 0°C to 70°C and complies with IEC6100-3-2 for supplies less than 300 W.
BiCMOS Power Factor Preregulator 16-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCC3817DWG4 |
| Product Name | UCC3817 BiCMOS Power Factor Preregulator |
| Package Type | Other; PDIP,SOIC |