Texas Instruments High-Performance Analog Data Aquisition/Converter IC UCC3813D-4

Description
IC, CONVERTER, CURRENT MODE PWM, 10V, 8-SOIC, 1V, 200MA, SUPPLY VOLTAGE 8.3V ~ 12V, 8 PINS, 1MHZ, OPERATING TEMPERATURE: -55C ~ 150C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CONVERTER, CURRENT MODE PWM, 10V, 8-SOIC, 1V, 200MA, SUPPLY VOLTAGE 8.3V ~ 12V, 8 PINS, 1MHZ, OPERATING TEMPERATURE: -55C ~ 150C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 16845572 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16845572
Data Aquisition/Converter IC 16845572
IC, CONVERTER, CURRENT MODE PWM, 10V, 8-SOIC, 1V, 200MA, SUPPLY VOLTAGE 8.3V ~ 12V, 8 PINS, 1MHZ, OPERATING TEMPERATURE: -55C ~ 150C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, CONVERTER, CURRENT MODE PWM, 10V, 8-SOIC, 1V, 200MA, SUPPLY VOLTAGE 8.3V ~ 12V, 8 PINS, 1MHZ, OPERATING TEMPERATURE: -55C ~ 150C, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Data Acquisition
Product Number 16845572
Product Name Data Aquisition/Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
M Series Input Modules - M-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Input Module With 8 Digital And 8 Analog Voltage Inputs - ibaPADU-8AI-I - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details