Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC38086D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317771-UCC38086D Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13696-5,-UCC380 86DG4-NDR,-296-13696 -5-ND,TEXTISUCC38086 D,296-13696-5-NDR,UC C38086DG4-ND,-UCC380 86DG4,UCC38086DG4,21 56-UCC38086D,-UCC380 86D-NDR,296-13696-5 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317771-UCC38086D Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13696-5,-UCC380 86DG4-NDR,-296-13696 -5-ND,TEXTISUCC38086 D,296-13696-5-NDR,UC C38086DG4-ND,-UCC380 86DG4,UCC38086DG4,21 56-UCC38086D,-UCC380 86D-NDR,296-13696-5 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317771-UCC38086D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317771-UCC38086D
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317771-UCC38086D
Manufacturer: Texas Instruments Win Source Part Number: 1317771-UCC38086D Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-13696-5,-UCC380 86DG4-NDR,-296-13696 -5-ND,TEXTISUCC38086 D,296-13696-5-NDR,UC C38086DG4-ND,-UCC380 86DG4,UCC38086DG4,21 56-UCC38086D,-UCC380 86D-NDR,296-13696-5 Base Product Number: UCC38086 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317771-UCC38086D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.1V ~ 15V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13696-5,-UCC38086DG4-NDR,-296-13696-5-ND,TEXTISUCC38086D,296-13696-5-NDR,UCC38086DG4-ND,-UCC38086DG4,UCC38086DG4,2156-UCC38086D,-UCC38086D-NDR,296-13696-5
Base Product Number: UCC38086
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317771-UCC38086D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBTR-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers