Manufacturer: Texas Instruments
Win Source Part Number: 1276429-UCC38051DRG4
Packaging: Tape and Reel
Mounting Style: SMD
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: UCC38051
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V ~ 18V
Switching Frequency: 200kHz
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
IC PFC CTR TRANS 200KHZ 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276429-UCC38051DRG4 | UCC38051DRG4 | UCC38051DRG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC38051DRG4 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |