Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC38050D

Description
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Request a Quote Datasheet
Description
PFC IC Discontinuous (Transition) 200kHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-13710-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-13710-5-ND
PFC (Power Factor Correction) 296-13710-5-ND
PFC IC Discontinuous (Transition) 200kHz 8-SOIC

PFC IC Discontinuous (Transition) 200kHz 8-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC38050D
004684-UCC38050D
PMIC - PMIC - PFC (Power Factor Correction) - UCC38050D 004684-UCC38050D
Manufacturer: Texas Instruments Win Source Part Number: 004684-UCC38050D Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Switching: 200kHz Mode: Discontinuous (Transition) Current - Startup: 75μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 15.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004684-UCC38050D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Discontinuous (Transition)
Current - Startup: 75μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 15.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PFC (Power Factor Correction) - UCC38050D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC38050D
PFC (Power Factor Correction) UCC38050D
PFC IC Discontinuous (Transition) 200kHz 8-SOIC

PFC IC Discontinuous (Transition) 200kHz 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC38050D
Power Factor Correction - PFC UCC38050D
Power Factor Correction - PFC Transition Mode PFC Controller

Power Factor Correction - PFC Transition Mode PFC Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC38050D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC38050D
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC38050D
IC PFC CTR TRANS 200KHZ 8SOIC

IC PFC CTR TRANS 200KHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-13710-5-ND 004684-UCC38050D UCC38050D UCC38050D UCC38050D
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC38050D PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products