Manufacturer: Infineon Technologies
Win Source Part Number: 052896-4862G
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous Conduction (DCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PG-DSO-8-1
Supply Voltage - Operating: 11 V to 19 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 052896-4862G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - 4862G |