Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC3801D

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating TemperatureRoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 28AH6352 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
28AH6352
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 28AH6352
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating TemperatureRoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:5.075V; Output Current:1A; Supply Voltage Min:7.4V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6352
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 7 to 12 volts
DC Input 7 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
SMC-3 16A Smart Motor Controller - 150-C16NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 16 amps
View Details