Texas Instruments High-Performance Analog 12V SOIC Interface Transceiver IC UCC3752D

Description
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3752D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3752D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V SOIC Interface Transceiver IC
702-UCC3752D
12V SOIC Interface Transceiver IC 702-UCC3752D
Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3752D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752D can be used for catalog matching and distributor lookup.

Telecom Ringer Mult Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3752D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3752D can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - UCC3752D - 141885-UCC3752D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3752D
141885-UCC3752D
Interface - Interface - Telecom - UCC3752D 141885-UCC3752D
Manufacturer: Texas Instruments Win Source Part Number: 141885-UCC3752D Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: Primary Current Limiting, Secondary (AC) Current Limiting Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Ring Generator Controller Supply Voltage - Operating: 12V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 141885-UCC3752D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Primary Current Limiting, Secondary (AC) Current Limiting
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Ring Generator Controller
Supply Voltage - Operating: 12V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - UCC3752D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3752D
Integrated Circuits (ICs) - Interface - Telecom UCC3752D
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - UCC3752D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3752D
Telecom UCC3752D
Telecom IC Ring Generator Controller 16-SOIC

Telecom IC Ring Generator Controller 16-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC3752D 141885-UCC3752D UCC3752D UCC3752D
Product Name 12V SOIC Interface Transceiver IC Interface - Interface - Telecom - UCC3752D Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Specialized - 32P4103S-GE - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details