Texas Instruments High-Performance Analog 12V SOIC Interface Transceiver IC UCC3751D

Description
Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3751D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3751D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V SOIC Interface Transceiver IC
702-UCC3751D
12V SOIC Interface Transceiver IC 702-UCC3751D
Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3751D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751D can be used for catalog matching and distributor lookup.

Telecom Ringer Single Gen Circuit 12V 20Hz/25Hz/50Hz 16-Pin SOIC Tube Product overview: UCC3751D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 12V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3751D can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - UCC3751D - 1276411-UCC3751D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3751D
1276411-UCC3751D
Interface - Interface - Telecom - UCC3751D 1276411-UCC3751D
Manufacturer: Texas Instruments Win Source Part Number: 1276411-UCC3751D Packaging: Tube Mounting Style: SMD Function: Ring Generator Controller Supply Current: 1mA Includes: Primary Current Limiting, Secondary (AC) Current Limiting Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: UCC3751 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1276411-UCC3751D
Packaging: Tube
Mounting Style: SMD
Function: Ring Generator Controller
Supply Current: 1mA
Includes: Primary Current Limiting, Secondary (AC) Current Limiting
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: UCC3751
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V

Buy Now
Telecom - UCC3751D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3751D
Telecom UCC3751D
Telecom IC Ring Generator Controller 16-SOIC

Telecom IC Ring Generator Controller 16-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - UCC3751D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3751D
Integrated Circuits (ICs) - Interface - Telecom UCC3751D
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC3751D 1276411-UCC3751D UCC3751D UCC3751D
Product Name 12V SOIC Interface Transceiver IC Interface - Interface - Telecom - UCC3751D Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details