Texas Instruments High-Performance Analog Interface - Interface - Telecom - UCC3750DWTR UCC3750DWTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276409-UCC3750DWTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 5V Function: Ring Generator Controller Includes: DC Current Limiting, Secondary Side Voltage Mode Control Family Name: UCC3750 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276409-UCC3750DWTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 5V Function: Ring Generator Controller Includes: DC Current Limiting, Secondary Side Voltage Mode Control Family Name: UCC3750 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - UCC3750DWTR - 1276409-UCC3750DWTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3750DWTR
1276409-UCC3750DWTR
Interface - Interface - Telecom - UCC3750DWTR 1276409-UCC3750DWTR
Manufacturer: Texas Instruments Win Source Part Number: 1276409-UCC3750DWTR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 5V Function: Ring Generator Controller Includes: DC Current Limiting, Secondary Side Voltage Mode Control Family Name: UCC3750 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1276409-UCC3750DWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 5V
Function: Ring Generator Controller
Includes: DC Current Limiting, Secondary Side Voltage Mode Control
Family Name: UCC3750
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
702-UCC3750DWTR
5V SOIC Interface Transceiver IC 702-UCC3750DWTR
Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin SOIC T/R Product overview: UCC3750DWTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DWTR can be used for catalog matching and distributor lookup.

Telecom Ringer Mult Gen Circuit 5V 20Hz/25Hz/50Hz 28-Pin SOIC T/R Product overview: UCC3750DWTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DWTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - UCC3750DWTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Ring Generator Controller 28-SOIC

Telecom IC Ring Generator Controller 28-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - UCC3750DWTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3750DWTR
Integrated Circuits (ICs) - Interface - Telecom UCC3750DWTR
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1276409-UCC3750DWTR 702-UCC3750DWTR UCC3750DWTR UCC3750DWTR
Product Name Interface - Interface - Telecom - UCC3750DWTR 5V SOIC Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Telecom - SI3225-G-GQR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details