Texas Instruments High-Performance Analog Interface Transceiver IC UCC3750DW

Description
UCC3750 SOURCE RINGER CONTROLLER Product overview: UCC3750DW from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UCC3750 SOURCE RINGER CONTROLLER Product overview: UCC3750DW from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-UCC3750DW
Interface Transceiver IC 702-UCC3750DW
UCC3750 SOURCE RINGER CONTROLLER Product overview: UCC3750DW from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DW can be used for catalog matching and distributor lookup.

UCC3750 SOURCE RINGER CONTROLLER Product overview: UCC3750DW from Unitrode is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-UCC3750DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - UCC3750DW - 035827-UCC3750DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - UCC3750DW
035827-UCC3750DW
Interface - Interface - Telecom - UCC3750DW 035827-UCC3750DW
Manufacturer: Texas Instruments Win Source Part Number: 035827-UCC3750DW Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Includes: DC Current Limiting, Secondary Side Voltage Mode Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SOIC Purpose: Ring Generator Controller Supply Voltage - Operating: 5V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035827-UCC3750DW
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: DC Current Limiting, Secondary Side Voltage Mode Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Purpose: Ring Generator Controller
Supply Voltage - Operating: 5V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom UCC3750DW
UCC3750 SOURCE RINGER CONTROLLER

UCC3750 SOURCE RINGER CONTROLLER

Supplier's Site Datasheet
Telecom - UCC3750DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3750DW
Telecom UCC3750DW
Telecom IC Ring Generator Controller 28-SOIC

Telecom IC Ring Generator Controller 28-SOIC

Buy Now
Telecom - UCC3750DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
UCC3750DW
Telecom UCC3750DW
Telecom IC Ring Generator Controller 28-SOIC

Telecom IC Ring Generator Controller 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - UCC3750DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
UCC3750DW
Integrated Circuits (ICs) - Interface - Telecom UCC3750DW
IC TELECOM INTERFACE 28SOIC

IC TELECOM INTERFACE 28SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-UCC3750DW 035827-UCC3750DW UCC3750DW UCC3750DW UCC3750DW
Product Name Interface Transceiver IC Interface - Interface - Telecom - UCC3750DW Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-B-FT - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Direct Digital Synthesis (DDS) - AD9951YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details