The UCC37325D is a dual low-side MOSFET driver capable of delivering a peak output current of 4 A for both sourcing and sinking. It features a bi-CMOS output architecture that ensures constant current even at low supply voltages, making it suitable for applications requiring high-speed switching. The device operates within a supply voltage range of 4.5 V to 15 V and supports both inverting and non-inverting input configurations. It is designed for use in various applications, including switch-mode power supplies, DC-DC converters, and motor control systems. The UCC37325D is available in an 8-SOIC package, which allows for surface mounting and is compliant with halogen-free standards. The device exhibits fast rise and fall times of approximately 20 ns and 15 ns, respectively, enhancing its performance in high-frequency applications.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
2-Ch Gate Driver, 4A Out, 35ns Delay, SOIC, 12V Product overview: UCC37325D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 12V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 12V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37325D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 798724-UCC37325D
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 15 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Rise / Fall Time (Typ): 20ns, 15ns
Family Name: UCC37325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TC4425AVPA; MCP14E5-E/P; MCP1405TESO; MCP1405-E/P;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Dual 4 A Peak High Speed Low-Side
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37325D | 296-15697-5-ND | 730-UCC37325D | 798724-UCC37325D | UCC37325D | UCC37325D | UCC37325D |
| Product Name | UCC37325 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | 4A 12V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC37325D | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting; Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |