Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 056156-UCC37324DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Family Name: UCC37324
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Alternative Parts (Cross-Reference): TC427EOAG; TC4427VOA713; TC4427VOA;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
2-Ch Gate Driver, 4A Output, 35ns Delay, SOIC Product overview: UCC37324DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37324DR can be used for catalog matching and distributor lookup.
Low Side 2 MOSFET 4A 20ns 15ns 4.5V~15V 4A SOIC-8 Gate Drive ICs ROHS
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37324DR | 296-41811-6-ND | 056156-UCC37324DR | 730-UCC37324DR | UCC37324DR | UCC37324DR | UCC37324DR | UCC37324DR |
| Product Name | UCC37324 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Gate Drivers | PMIC - PMIC - Gate Drivers - UCC37324DR | 4A SOIC Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 4 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |