The UCC37323P is a high-speed dual-MOSFET driver capable of delivering ±4 A peak current, making it suitable for driving MOSFETs effectively at the Miller Plateau region. It features a unique Bi-CMOS output architecture that allows for efficient current sourcing and sinking even at low supply voltages. The driver supports three standard logic configurations: dual-inverting, dual-noninverting, and one-inverting with one-noninverting. Input thresholds are compatible with TTL and CMOS logic levels, independent of the supply voltage, and include wide input hysteresis for improved noise immunity. The UCC37323P operates over a temperature range of -40°C to 125°C and is available in multiple package options, including SOIC-8, PDIP-8, and thermally enhanced MSOP-PowerPAD. This versatility makes it suitable for applications such as switch-mode power supplies, DC-DC converters, solar inverters, and motor control systems.
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-PDIP 0 to 70
2-Ch Gate Driver IC, 4A, 35ns, 15V, PDIP, Through Hole Product overview: UCC37323P from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Through-Hole, 4A, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCC37323P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1115971-UCC37323P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 20ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers Dual 4 A Peak High Speed Low-Side
Low-Side Gate Driver IC Inverting 8-PDIP
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | UCC37323P | 730-UCC37323P | 1115971-UCC37323P | 296-15693-5-ND | UCC37323P | UCC37323P | UCC37323P | UCC37323P |
| Product Name | UCC37323 Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers | Through-Hole 4A 15V Gate Driver IC | PMIC - PMIC - Gate Drivers - UCC37323P | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Inverting | Inverting | Inverting | Inverting | ||||
| Input Threshold | CMOS | |||||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 4 to 15 volts | 12 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts |