Single 9-A high-speed low-side MOSFET driver with enable in 8-pin PDIP package, rated for operation from 0°C to 70°C.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | UCC37322PE4 |
| Product Name | UCC37322 Single 9-A High Speed Low-Side MOSFET Driver With Enable |
| Driver Type | Low-side |
| Output Configuration | Noninverting |
| Input Threshold | TTL/CMOS |
| Output Current | 9 amps |
| Supply Voltage | 4 to 15 volts |