Texas Instruments PMIC - PMIC - Gate Drivers - UCC37322DGNRG4 UCC37322DGNRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 938077-UCC37322DGNRG 4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC37322 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938077-UCC37322DGNRG 4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC37322 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC37322DGNRG4 - 938077-UCC37322DGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37322DGNRG4
938077-UCC37322DGNRG4
PMIC - PMIC - Gate Drivers - UCC37322DGNRG4 938077-UCC37322DGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 938077-UCC37322DGNRG 4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: UCC37322 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 938077-UCC37322DGNRG4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Low-Side Gate Driver IC Non-Inverting 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC37322
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - UCC37322DGNRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC37322DGNRG4
PMIC - Gate Drivers UCC37322DGNRG4
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 938077-UCC37322DGNRG4 UCC37322DGNRG4
Product Name PMIC - PMIC - Gate Drivers - UCC37322DGNRG4 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHCT02D-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details