Texas Instruments PMIC - PMIC - Gate Drivers - UCC37322D UCC37322D

Description
Manufacturer: Texas Instruments Win Source Part Number: 810157-UCC37322D Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 15V Part Number Series: UCC37322
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810157-UCC37322D Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 15V Part Number Series: UCC37322
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - UCC37322D - 810157-UCC37322D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - UCC37322D
810157-UCC37322D
PMIC - PMIC - Gate Drivers - UCC37322D 810157-UCC37322D
Manufacturer: Texas Instruments Win Source Part Number: 810157-UCC37322D Packaging: Tube Mounting Style: SMD Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1.1V, 2.7V Current - Peak Output (Source, Sink): 9A, 9A Rise / Fall Time (Typ): 20ns, 20ns Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 15V Part Number Series: UCC37322

Manufacturer: Texas Instruments
Win Source Part Number: 810157-UCC37322D
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1.1V, 2.7V
Current - Peak Output (Source, Sink): 9A, 9A
Rise / Fall Time (Typ): 20ns, 20ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 15V
Part Number Series: UCC37322

Buy Now
PMIC - Gate Drivers - UCC37322D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
UCC37322D
PMIC - Gate Drivers UCC37322D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 810157-UCC37322D UCC37322D
Product Name PMIC - PMIC - Gate Drivers - UCC37322D PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Inverters ICs - 1658853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details