Single 9-A high-speed low-side MOSFET driver with enable in an 8-pin PDIP package, operating from 0°C to 70°C, with a 4-V to 15-V supply voltage range, ±9-A peak drive current, 20-ns typical rise and fall times with a 10-nF load, and 25 ns typical propagation delay with input falling. The device includes an enable function and TrueDrive output stage for efficient gate drive during Miller plateau transitions.
Single 9-A High Speed Low-Side MOSFET Driver With Enable 8-PDIP 0 to 70
Gate Drivers Sgl 9-A H-S L-S MOSFET Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC37321PE4 | UCC37321PE4 |
| Product Name | UCC37321 Single 9-A High Speed Low-Side MOSFET Driver With Enable | Gate Drivers |
| Driver Type | Low-side | |
| Output Configuration | Inverting | |
| Input Threshold | TTL/CMOS | |
| Output Current | 9 amps | |
| Supply Voltage | 4 to 15 volts |