Texas Instruments High-Performance Analog Motor Drivers, Controllers UCC3626NG4

Description
Motor Driver PWM 28-PDIP
Request a Quote
Description
Motor Driver PWM 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3626 motor controller from Quarktwin Technology Ltd. is designed for high-performance control of three-phase brushless DC motors, supporting both two-quadrant and four-quadrant operation. It integrates essential functions such as a precision triangle oscillator for PWM control, a differential current-sense amplifier for accurate motor current reconstruction, and a variable duty-cycle tachometer output for speed control. The device can operate in either voltage- or current-mode configurations and features a QUAD select input to optimize switching losses. It includes commands for coast, brake, and direction control, making it suitable for various motor control applications. The UCC3626 is available in multiple package types, including PDIP, SOIC, and TSSOP, with operating temperature ranges from -40°C to 85°C or 0°C to 70°C, depending on the variant.

Datasheet Summary
Powered by GS/AI

The UCC3626 motor controller from Quarktwin Technology Ltd. is designed for high-performance control of three-phase brushless DC motors, supporting both two-quadrant and four-quadrant operation. It integrates essential functions such as a precision triangle oscillator for PWM control, a differential current-sense amplifier for accurate motor current reconstruction, and a variable duty-cycle tachometer output for speed control. The device can operate in either voltage- or current-mode configurations and features a QUAD select input to optimize switching losses. It includes commands for coast, brake, and direction control, making it suitable for various motor control applications. The UCC3626 is available in multiple package types, including PDIP, SOIC, and TSSOP, with operating temperature ranges from -40°C to 85°C or 0°C to 70°C, depending on the variant.

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - UCC3626NG4-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
UCC3626NG4-ND
Motor Drivers, Controllers UCC3626NG4-ND
Motor Driver PWM 28-PDIP

Motor Driver PWM 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - UCC3626NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
UCC3626NG4
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers UCC3626NG4
IC MOTOR DRIVER 11V-14.5V 28DIP

IC MOTOR DRIVER 11V-14.5V 28DIP

Supplier's Site
Shenzhen, China
PMIC - Motor Drivers, Controllers
UCC3626NG4
PMIC - Motor Drivers, Controllers UCC3626NG4
IC MOTOR DRIVER 11V-14.5V 28DIP

IC MOTOR DRIVER 11V-14.5V 28DIP

Supplier's Site Datasheet
Motor Drivers, Controllers - UCC3626NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
UCC3626NG4
Motor Drivers, Controllers UCC3626NG4
Motor Driver PWM 28-PDIP

Motor Driver PWM 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number UCC3626NG4-ND UCC3626NG4 UCC3626NG4 UCC3626NG4
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "28-DIP (0.600"", 15.24mm)"
Communication PWM PWM
Unlock Full Specs
to access all available technical data

Similar Products

160 V BLDC Controller and Driver with Power Manager and Configurable AFE - PAC5232A - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 51-pin
Communication UART/SPI, I2C
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 60 HP - CIMR-G7U40371 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
DRV8801 2.8A Brushed DC Motor Driver with Current Sense (PWM Ctrl) - DRV8801RTYR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details